MODUK - DEF STAN 75-5

Tape, Pressure-Sensitive Adhesive, Type QX (Water-Reistant, Aluminium Foil) Grade 1 and Grade 2

active, Most Current
Buy Now
Organization: MODUK
Publication Date: 18 August 2000
Status: active
Page Count: 14
scope:

This standard specifies requirements for two grades of tape, pressure-sensitive adhesive, type QX (water-resistant, aluminium foil): Grade 1 with a nominal thickness of 40 pm and Grade 2 with a nominal thickness of 75 pm.

The designation "Type QX" indicates that the material may be suitable for certain applications where compatibility with explosives is a requirement. However, compatibility with all explosives in all environments has not been established and Design Authorities should seek advice on particular applications. Further information may be obtained from Defence Standard 13-102; Testing of Materials which are Required to be Compatible with Explosives.

Document History

DEF STAN 75-5
August 18, 2000
Tape, Pressure-Sensitive Adhesive, Type QX (Water-Reistant, Aluminium Foil) Grade 1 and Grade 2
This standard specifies requirements for two grades of tape, pressure-sensitive adhesive, type QX (water-resistant, aluminium foil): Grade 1 with a nominal thickness of 40 pm and Grade 2 with a...

References

Advertisement