ISO 9181
Tools for Pressing - Round Punches with 60 Degree Conical Head and Reduced Shank
inactive
Buy Now
| Organization: | ISO |
| Publication Date: | 1 January 1990 |
| Status: | inactive |
| Page Count: | 8 |
| ICS Code (Forging equipment. Presses. Shears): | 25.120.10 |
Document History
February 1, 2007
Tools for Pressing - Round Punches with 60 Degree Conical Head and Reduced Shank
This International Standard specifies the dimensions and tolerances, in millimetres, for round punches with a 60° conical head and reduced shank, having shank diameters D1 of 2 mm or 3 mm.
It gives...
ISO 9181
January 1, 1990
Tools for Pressing - Round Punches with 60 Degree Conical Head and Reduced Shank
A description is not available for this item.