ISO 9181

Tools for Pressing - Round Punches with 60 Degree Conical Head and Reduced Shank

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 February 2007
Status: active
Page Count: 8
ICS Code (Forging equipment. Presses. Shears): 25.120.10
scope:

This International Standard specifies the dimensions and tolerances, in millimetres, for round punches with a 60° conical head and reduced shank, having shank diameters D1 of 2 mm or 3 mm.

It gives examples of materials and hardness, and specifies the designation of punches which meet the requirements of this International Standard.

The main use of punches defined in this International Standard is for punching holes in steel sheet. They may also be used for punching holes in other materials.

Document History

ISO 9181
February 1, 2007
Tools for Pressing - Round Punches with 60 Degree Conical Head and Reduced Shank
This International Standard specifies the dimensions and tolerances, in millimetres, for round punches with a 60° conical head and reduced shank, having shank diameters D1 of 2 mm or 3 mm. It gives...
January 1, 1990
Tools for Pressing - Round Punches with 60 Degree Conical Head and Reduced Shank
A description is not available for this item.

References

Advertisement