ISO 6752

Tools for pressing — Round punches with 60 degrees conical head and straight shank

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 June 2008
Status: active
Page Count: 10
ICS Code (Forging equipment. Presses. Shears): 25.120.10
scope:

This International Standard specifies the basic dimensions, in millimetres, of round punches with 60° conical head and straight shank in the diameter range of 0,5 mm to 20 mm.

It gives example material and hardness values, and specifies the designation of the punches, whose main use is punching holes in steel sheets but that can also be used on other materials.

Document History

ISO 6752
June 15, 2008
Tools for pressing — Round punches with 60 degrees conical head and straight shank
This International Standard specifies the basic dimensions, in millimetres, of round punches with 60° conical head and straight shank in the diameter range of 0,5 mm to 20 mm. It gives example...
August 1, 1984
Round Punches with 60 Degrees Conical Head and Straight Shank
A description is not available for this item.

References

Advertisement