ISO 6752

Round Punches with 60 Degrees Conical Head and Straight Shank

inactive
Buy Now
Organization: ISO
Publication Date: 1 August 1984
Status: inactive
Page Count: 5
ICS Code (Forging equipment. Presses. Shears): 25.120.10

Document History

June 15, 2008
Tools for pressing — Round punches with 60 degrees conical head and straight shank
This International Standard specifies the basic dimensions, in millimetres, of round punches with 60° conical head and straight shank in the diameter range of 0,5 mm to 20 mm. It gives example...
ISO 6752
August 1, 1984
Round Punches with 60 Degrees Conical Head and Straight Shank
A description is not available for this item.
Advertisement