DLA - SMD-5962-06207 REV A

MICROCIRCUIT, DIGITAL-LINEAR, 3 V, RS-232, RECEIVER / TRANSMITTER TRANCEIVER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 12 June 2006
Status: inactive
Page Count: 20
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

November 21, 2023
MICROCIRCUIT, DIGITAL-LINEAR, 3 V, RS-232, RECEIVER / TRANSMITTER TRANCEIVER, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes...
SMD-5962-06207 REV A
June 12, 2006
MICROCIRCUIT, DIGITAL-LINEAR, 3 V, RS-232, RECEIVER / TRANSMITTER TRANCEIVER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
May 8, 2006
MICROCIRCUIT, DIGITAL-LINEAR, 3 V, RS-232, RECEIVER / TRANSMITTER TRANCEIVER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...

References

Advertisement