CEN - EN 13757-4
Communication systems for meters and remote reading of meters - Part 4: Wireless meter readout (Radio meter reading for operation in the 868 MHz to 870 MHz SRD band)
inactive
| Organization: | CEN |
| Publication Date: | 1 June 2005 |
| Status: | inactive |
| Page Count: | 36 |
| ICS Code (Physical layer): | 35.100.10 |
| ICS Code (Telecontrol. Telemetering): | 33.200 |
| ICS Code (Data link layer): | 35.100.20 |
Document History
May 1, 2019
Communication systems for meters - Part 4: Wireless M-Bus communication
This document specifies the requirements of parameters for the physical and the link layer for systems using radio to remotely read meters. The primary focus is to use the Short Range Device (SRD)...
August 1, 2013
Communication systems for meters and remote reading of meters - Part 4: Wireless meter readout (Radio meter reading for operation in SRD bands)
This European Standard specifies the requirements of parameters for the physical and the link layer for systems using radio to read remote meters. The primary focus is to use the Short Range Device...
EN 13757-4
June 1, 2005
Communication systems for meters and remote reading of meters - Part 4: Wireless meter readout (Radio meter reading for operation in the 868 MHz to 870 MHz SRD band)
A description is not available for this item.