DS/ETS 300592
European digital cellular telecommunications system (Phase 2) - Base Station Controller - Base Transceiver Station (BSC - BTS) interface - General aspects - (GSM 08.51)
| Organization: | DS |
| Publication Date: | 16 February 1996 |
| Status: | active |
| ICS Code (Global System for Mobile Communication (GSM)): | 33.070.50 |
scope:
This Technical Specification is an introduction to the 08.5x - 08.6x series of GSM Technical Specifications and deals with the definition of the base station controller (BSC) to base receiver station (BTS) interface defined inside the base station system (BSS) for the GSM system. These Technical Specifications define the basic interface with some identified options requiring further elaboration. The BSC_BTS interface is mandatory within GSM only if the BCS and the BTS are not colocated.
Document History