DS/ETS 300592
European digital cellular telecommunications system (Phase 2) - Base Station Controller - Base Transceiver Station (BSC-BTS) interface - General aspects (GSM 08.51)
| Organization: | DS |
| Publication Date: | 31 January 1995 |
| Status: | inactive |
scope:
This Technical Specification is an introduction to the 08.6X series of GSM Technical Specification and deals with the definition of the base station controller (BSC) to base transceiver station (BTS) interface defined inside the base station system (BSS) for the GSM system. These Technical Specifications define the basic interface with some identified options requiring further elaborration. The BSC-BTS interface is mandatory within GSM only if the BSC and the BTS are not colorated.
Document History