BSI - BS 7727
Code of Practice for Installation and Inspection of Pre-Insulated Compression Terminals and Connectors for Cables with Copper Conductors up to 6 mm to the Second Power (10 AWG)
inactive
Buy Now
| Organization: | BSI |
| Publication Date: | 15 May 1994 |
| Status: | inactive |
| Page Count: | 16 |
| ICS Code (Connecting devices): | 29.120.20 |
scope:
Guidance for methods and procedures using hand application tooling.
Document History
May 15, 1994
Code of practice for Installation and inspection of pre-insulated compression terminals and connectors for cables with copper conductors up to 6 mm2
Guidance for methods and procedures using hand application tooling.
BS 7727
May 15, 1994
Code of Practice for Installation and Inspection of Pre-Insulated Compression Terminals and Connectors for Cables with Copper Conductors up to 6 mm to the Second Power (10 AWG)
Guidance for methods and procedures using hand application tooling.