BSI - BS 7727

Code of practice for Installation and inspection of pre-insulated compression terminals and connectors for cables with copper conductors up to 6 mm2

active, Most Current
Buy Now
Organization: BSI
Publication Date: 15 May 1994
Status: active
Page Count: 16
ICS Code (Connecting devices): 29.120.20
scope:

Guidance for methods and procedures using hand application tooling.

Document History

BS 7727
May 15, 1994
Code of practice for Installation and inspection of pre-insulated compression terminals and connectors for cables with copper conductors up to 6 mm2
Guidance for methods and procedures using hand application tooling.
May 15, 1994
Code of Practice for Installation and Inspection of Pre-Insulated Compression Terminals and Connectors for Cables with Copper Conductors up to 6 mm to the Second Power (10 AWG)
Guidance for methods and procedures using hand application tooling.

References

Advertisement