DIN EN ISO 8734
Parallel pins, of hardened steel or martensitic stainless steel (Dowel pins) (ISO 8734:1997)
inactive
Buy Now
| Organization: | DIN |
| Publication Date: | 1 March 1998 |
| Status: | inactive |
| Page Count: | 8 |
| ICS Code (Pins, nails): | 21.060.50 |
scope:
This International Standard specifies the characteristics of parallel pins (dowel pins) of steel, through hardened or case hardened and martensitic stainless steel with nominal diameters, d, from 1 mm to 20 mm inclusive.
Document History
May 1, 2019
Parallel pins, of hardened steel and martensitic stainless steel (Dowel pins) (ISO 8734:1997)
A description is not available for this item.
DIN EN ISO 8734
March 1, 1998
Parallel pins, of hardened steel or martensitic stainless steel (Dowel pins) (ISO 8734:1997)
This International Standard specifies the characteristics of parallel pins (dowel pins) of steel, through hardened or case hardened and martensitic stainless steel with nominal diameters, d, from 1...