GMNA - GM6102M

Surface Discontinuities on Bolts and Screws

inactive
Buy Now
Organization: GMNA
Publication Date: 1 April 2004
Status: inactive
Page Count: 8
scope:

1 Scope

This standard defines, illustrates and specifies allowable limits for the various types of surface discontinuities that may occur during the manufacture and processing of bolts, screws, and studs, including heat treated machine screws, tapping screws, and screw and washer assemblies (the washer components of assemblies are excluded). This specification covers fasteners in sizes 5 to 24 mm (No. 12 to 1 inch), inclusive, with lengths up to 150 mm, inclusive, and with specified minimum tensile strength of 830 MPa (120 000 psi) and greater, which are primarily intended for use in automotive assemblies.

Document History

August 1, 2011
Surface Discontinuities on Bolts and Screws
This standard defines, illustrates and specifies allowable limits for the various types of surface discontinuities that may occur during the manufacture and processing of bolts, screws, and studs,...
GM6102M
April 1, 2004
Surface Discontinuities on Bolts and Screws
1 Scope This standard defines, illustrates and specifies allowable limits for the various types of surface discontinuities that may occur during the manufacture and processing of bolts, screws, and...
January 1, 1989
Surface Discontinuities on Bolts and Screws
1 SCOPE. This standard defines, illustrates and specifies allowable limits for the various types of surface discontinuities that may occur during the manufacture and processing of bolts, screws and...

References

Advertisement