DS/EN 61580-7
Methods of measurement for waveguides - Part 7: Graphical method for the determination of waveguide performance
active, Most Current
Buy Now
| Organization: | DS |
| Publication Date: | 22 October 1996 |
| Status: | active |
| Page Count: | 25 |
| ICS Code (Coaxial cables. Waveguides): | 33.120.10 |
scope:
This part of IEC 1580 is applicable to waveguide performance. The objective is to provide a means for determining the cut-off frequencies for the dominant and higher order modes in waveguides of various types over the frequency range from 1 GHz to 27 GHz. It is only intended to be used as an appendix to the measuring method published by SC 46B.
Document History
January 16, 1998
Methods of measurement for waveguides - Part 7: Graphical method for the determination of waveguide performance
This part of IEC 1580 is applicable to waveguide performance. The objective is to provide a means for determining the cut-off frequencies for the dominant and higher order modes in waveguides of...
DS/EN 61580-7
October 22, 1996
Methods of measurement for waveguides - Part 7: Graphical method for the determination of waveguide performance
This part of IEC 1580 is applicable to waveguide performance. The objective is to provide a means for determining the cut-off frequencies for the dominant and higher order modes in waveguides of...