DS/EN 61580-7
Methods of measurement for waveguides - Part 7: Graphical method for the determination of waveguide performance
inactive, Most Current
| Organization: | DS |
| Publication Date: | 16 January 1998 |
| Status: | inactive |
| ICS Code (Coaxial cables. Waveguides): | 33.120.10 |
scope:
This part of IEC 1580 is applicable to waveguide performance. The objective is to provide a means for determining the cut-off frequencies for the dominant and higher order modes in waveguides of various types over the frequency range from 1 GHz to 27 GHz. It is only intended to be used as an appendix to the measuring method published by SC 46B.
Document History
DS/EN 61580-7
January 16, 1998
Methods of measurement for waveguides - Part 7: Graphical method for the determination of waveguide performance
This part of IEC 1580 is applicable to waveguide performance. The objective is to provide a means for determining the cut-off frequencies for the dominant and higher order modes in waveguides of...
October 22, 1996
Methods of measurement for waveguides - Part 7: Graphical method for the determination of waveguide performance
This part of IEC 1580 is applicable to waveguide performance. The objective is to provide a means for determining the cut-off frequencies for the dominant and higher order modes in waveguides of...