DS/ETS 300347-5

Signalling Protocols and Switching (SPS) - V interfaces at the digital Local Exchange (LE) - V5.2 interface for the support of Access Network (AN) - Part 5: Test Suite Structure and Test Purposes (TSS&TP) specification for the network layer (LE side)

inactive
Organization: DS
Publication Date: 1 May 1997
Status: inactive
ICS Code (Switching and signalling systems): 33.040.30
scope:

This fifth part of ETS 300347 contains the Test Suite Structure and Test Purposes (TSS&TP) for the network layer and parts of the system management of the Local Exchange (LE) side of a V5.2 interface. The objective of this ETS is to provide conformance tests giving a high probability of inter-operability of an Access Network (AN) and a LE from different manufacturers over the V5.2 interface. This ETS covers only the procedures described in ETS 300 347-1 [2].

Document History

December 8, 1999
V interfaces at the digital Local Exchange (LE); V5.2 interface for the support of Access Network (AN); Part 5: Test Suite Structure and Test Purposes (TSS&TP) specification for the network layer (LE side)
This fifth part of ETS 300 347 contains the Test Suite Structure and Test Purposes (TSS&TP) for the NetWorK layer (NWK) and parts of the system management of the Local Exchange (LE) side of a V5.2...
DS/ETS 300347-5
May 1, 1997
Signalling Protocols and Switching (SPS) - V interfaces at the digital Local Exchange (LE) - V5.2 interface for the support of Access Network (AN) - Part 5: Test Suite Structure and Test Purposes (TSS&TP) specification for the network layer (LE side)
This fifth part of ETS 300347 contains the Test Suite Structure and Test Purposes (TSS&TP) for the network layer and parts of the system management of the Local Exchange (LE) side of a V5.2...
Advertisement