DS/ETS 300347-5 Ed.2
V interfaces at the digital Local Exchange (LE); V5.2 interface for the support of Access Network (AN); Part 5: Test Suite Structure and Test Purposes (TSS&TP) specification for the network layer (LE side)
inactive, Most Current
| Organization: | DS |
| Publication Date: | 8 December 1999 |
| Status: | inactive |
| ICS Code (Switching and signalling systems): | 33.040.30 |
scope:
This fifth part of ETS 300 347 contains the Test Suite Structure and Test Purposes (TSS&TP) for the NetWorK layer (NWK) and parts of the system management of the Local Exchange (LE) side of a V5.2 interface.
Document History
DS/ETS 300347-5 Ed.2
December 8, 1999
V interfaces at the digital Local Exchange (LE); V5.2 interface for the support of Access Network (AN); Part 5: Test Suite Structure and Test Purposes (TSS&TP) specification for the network layer (LE side)
This fifth part of ETS 300 347 contains the Test Suite Structure and Test Purposes (TSS&TP) for the NetWorK layer (NWK) and parts of the system management of the Local Exchange (LE) side of a V5.2...
May 1, 1997
Signalling Protocols and Switching (SPS) - V interfaces at the digital Local Exchange (LE) - V5.2 interface for the support of Access Network (AN) - Part 5: Test Suite Structure and Test Purposes (TSS&TP) specification for the network layer (LE side)
This fifth part of ETS 300347 contains the Test Suite Structure and Test Purposes (TSS&TP) for the network layer and parts of the system management of the Local Exchange (LE) side of a V5.2...