AWWA C703

Cold-Water Meters - Fire Service Type

inactive
Buy Now
Organization: AWWA
Publication Date: 23 June 1996
Status: inactive
Page Count: 27
scope:

This standard covers the various types and classes of cold-water fire-service-type meters in sizes 3 in. (75 mm) through 10 in. (250 mm) and the materials and workmanship used in their fabrication. A fire-service meter shall consist of a combination of (1) a main-line meter of the proportional type, having an unobstructed passageway of essentially the full pipe size, for measuring high flow rates and (2) a bypass meter of appropriate size for measuring low flow rates. The meter shall have an automatic valve mechanism for diverting low flow rates through the bypass meter.

Alternative fire-service meter. A turbine-type (high-velocity) meter can be used to measure fire flows if it meets the flow-rate, head-loss, accuracy, and dimensional criteria as presented in this standard. Local authorities having jurisdiction will probably require that meters used for fire service be approved by the National Fire Protection Association (NFPA) or be listed with the Underwriters' Laboratories (UL) in their fire-protection equipment list. This approval requires the use of a main-line strainer having NFPA or UL approval and a minimum straining area of four times the pipe cross-sectional area of the turbine meter. Where the need for reverse-flow protection is considered to be

Document History

October 28, 2019
Cold-Water Meters— Fire-Service Type
This standard describes the various types and classes of cold-water fire-service type meters in sizes 3 in. (80 mm)* through 10 in. (250 mm), and the materials and workmanship used in their...
January 24, 2015
Cold-Water Meters - Fire-Service Type
This standard describes the various types and classes of cold-water fireservice– type meters in sizes 3 in. (80 mm)* through 10 in. (250 mm), and the materials and workmanship used in their...
June 12, 2011
Cold-Water Meters— Fire-Service Type
This standard describes the various types and classes of cold-water fireservice- type meters in sizes 3 in. (80 mm)* through 10 in. (250 mm) and the materials and workmanship used in their...
June 23, 1996
Cold-Water Meters - Fire Service Type
This standard describes the various types and classes of cold-water fire-service-type meters in sizes 3 in. (75 mm)(Footnote *) through 10 in. (250 mm) and the materials and workmanship used in their...
AWWA C703
June 23, 1996
Cold-Water Meters - Fire Service Type
This standard covers the various types and classes of cold-water fire-service-type meters in sizes 3 in. (75 mm) through 10 in. (250 mm) and the materials and workmanship used in their fabrication. A...
January 1, 1986
Cold-Water Meters - Fire-Service Type
A description is not available for this item.
February 3, 1979
Cold-Water Meters—Fire Service Type
A description is not available for this item.
January 26, 1970
Cold-Water Meters—Fire Service Type
A description is not available for this item.

References

Advertisement