AWWA C703

Cold-Water Meters - Fire Service Type

inactive
Buy Now
Organization: AWWA
Publication Date: 23 June 1996
Status: inactive
Page Count: 40
scope:

This standard describes the various types and classes of cold-water fire-service-type meters in sizes 3 in. (75 mm)(Footnote *) through 10 in. (250 mm) and the materials and workmanship used in their fabrication. A fire-service meter shall consist of one of the following:

A. A combination of (1) a mainline meter of the proportional type, Underwriter's Laboratory(Footnote †) (UL) listed or Factory Mutual Research(Footnote ‡) (FM) approved, having an unobstructed passageway of essentially the pipe size, for measuring high flow rates; (2) a bypass meter of the appropriate size for measuring low flow rates; and (3) an automatic valve for diverting flow rates other than fire demand through the bypass meter.

B. A combination of (1) a mainline meter of the turbine type (Class II), UL listed or FM approved; (2) a UL-listed or FM-approved fire-service strainer; (3) a bypass meter of the appropriate size for measuring low flow rates; and (4) an automatic valve for diverting flow rates other than fire demand through the bypass meter.

C. A combination of (1) a mainline meter of the turbine type (Class II), UL listed or FM approved; and (2) a UL-listed or FM-approved fire-service strainer.

Footnote * - Metric conversions given in this standard are direct conversions of US customary units and not those specified in International Organization for Standardization (ISO) standards.

Footnote † - Underwriter's Laboratory, 333 Pfingsten Rd., Northbrook, IL 60062.

Footnote ‡ - Factory Mutual Research Corporation, 1151 Boston-Providence Turnpike, P.O. Box 9102, Norwood, MA 02062.

Document History

October 28, 2019
Cold-Water Meters— Fire-Service Type
This standard describes the various types and classes of cold-water fire-service type meters in sizes 3 in. (80 mm)* through 10 in. (250 mm), and the materials and workmanship used in their...
January 24, 2015
Cold-Water Meters - Fire-Service Type
This standard describes the various types and classes of cold-water fireservice– type meters in sizes 3 in. (80 mm)* through 10 in. (250 mm), and the materials and workmanship used in their...
June 12, 2011
Cold-Water Meters— Fire-Service Type
This standard describes the various types and classes of cold-water fireservice- type meters in sizes 3 in. (80 mm)* through 10 in. (250 mm) and the materials and workmanship used in their...
AWWA C703
June 23, 1996
Cold-Water Meters - Fire Service Type
This standard describes the various types and classes of cold-water fire-service-type meters in sizes 3 in. (75 mm)(Footnote *) through 10 in. (250 mm) and the materials and workmanship used in their...
June 23, 1996
Cold-Water Meters - Fire Service Type
This standard covers the various types and classes of cold-water fire-service-type meters in sizes 3 in. (75 mm) through 10 in. (250 mm) and the materials and workmanship used in their fabrication. A...
January 1, 1986
Cold-Water Meters - Fire-Service Type
A description is not available for this item.
February 3, 1979
Cold-Water Meters—Fire Service Type
A description is not available for this item.
January 26, 1970
Cold-Water Meters—Fire Service Type
A description is not available for this item.

References

Advertisement