DIN EN 4048
Aerospace series - Nuts, self-locking, MJ threads, in heat resisting nickel base alloy NI-PH2601 (Inconel 718), MoS2 coated - Classification: 1550 MPa (at ambient temperature) / 425 °C - Technical specification; German and English version EN 4048:2004
active, Most Current
| Organization: | DIN |
| Publication Date: | 1 October 2006 |
| Status: | active |
| Page Count: | 40 |
| ICS Code (Nuts): | 49.030.30 |
Document History
DIN EN 4048
October 1, 2006
Aerospace series - Nuts, self-locking, MJ threads, in heat resisting nickel base alloy NI-PH2601 (Inconel 718), MoS2 coated - Classification: 1550 MPa (at ambient temperature) / 425 °C - Technical specification; German and English version EN 4048:2004
A description is not available for this item.
May 1, 1999
Aerospace series - Nuts, self-locking, MJ threads, in heat resisting nickel base alloy NI-PH2601 (Inconel 718), MoS2 coated; classification: 1550 MPa (at ambient temperature)/425 °C; technical specification
A description is not available for this item.