DS/IEC 168 BILAG
Tests on indoor and outdoor post insulators of ceramic material or glass for systems with nominal voltages greater than 1000 V
inactive
| Organization: | DS |
| Publication Date: | 1 January 1984 |
| Status: | inactive |
scope:
The standard replaces Clause 28: Galvanizing test
Document History
DS/IEC 168 BILAG
January 1, 1984
Tests on indoor and outdoor post insulators of ceramic material or glass for systems with nominal voltages greater than 1000 V
The standard replaces Clause 28: Galvanizing test
Tests on indoor and outdoor post insulators of ceramic m aterial or glass for systems with nominal voltage greater th an 1000 V. With Amendment No. 1 (1982)
The standard defines electrical and mechanical characteristi cs of post insulators for indoor and outdoor service in elec trical installations and equipment. Prescribes the condition s under which...