DS/IEC 168

Tests on indoor and outdoor post insulators of ceramic m aterial or glass for systems with nominal voltage greater th an 1000 V. With Amendment No. 1 (1982)

inactive, Most Current
Organization: DS
Status: inactive
scope:

The standard defines electrical and mechanical characteristi cs of post insulators for indoor and outdoor service in elec trical installations and equipment. Prescribes the condition s under which the specified values of these characteristics shall be verified, also methods of test and acceptance crite ria

Document History

January 1, 1984
Tests on indoor and outdoor post insulators of ceramic material or glass for systems with nominal voltages greater than 1000 V
The standard replaces Clause 28: Galvanizing test
DS/IEC 168
Tests on indoor and outdoor post insulators of ceramic m aterial or glass for systems with nominal voltage greater th an 1000 V. With Amendment No. 1 (1982)
The standard defines electrical and mechanical characteristi cs of post insulators for indoor and outdoor service in elec trical installations and equipment. Prescribes the condition s under which...

References

Advertisement