DLA - SMD-5962-91533

MICROCIRCUITS, LINEAR, CMOS, HIGH PERFORMANCE DUAL SWITCHED CAPACITOR FILTER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 18 November 1992
Status: inactive
Page Count: 17
scope:

This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and N) and space application (device classes S and V), and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

The PIN shall be as shown in the following example:

Device classes M, B, and S RHA marked devices shall meet the MIL-M-38510 specified RHA levels and shall be marked with the appropriate RHA designator. Device classes Q and V RHA marked devices shall meet the MIL-I-38535 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 LMF100 High performance dual switched capacitor filter

The device class designator shall be a single letter identifying the product assurance level as follows:

Device class Device requirements documentation M Vendor self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 B or S Certification and qualification to MIL-M-38510 Q or V Certification and qualification to MIL-I-38535

The case outline(s) shall be as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style R GDIP1-T20 or CDIP2-T20 20 Dual-in-line

The lead finish shall be as specified in MIL-M-38510 for classes M, B, and S or MIL-I-38535 for classes Q and V. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

Supply voltage (V+ to V−) . . . . . . . . . . . . . . . . 16.0 V dc Voltage at any pin . . . . . . . . . . . . . . . . . . . V+ + 0.3 V, V− − 0.3 V Input current at any pin . . . . . . . . . . . . . . . . 5 mA Package input current . . . . . . . . . . . . . . . . . . 20 mA Power dissipation (PD) . . . . . . . . . . . . . . . . . 500 mW Storage temperature range . . . . . . . . . . . . . . . . −65°C to +150°C Lead temperature (soldering, 10 seconds) . . . . . . . . +300°C Thermal resistance, junction-to-case (ΘJC) . . . . . . . See MIL-STD-1835 Thermal resistance, junction-to-ambient (ΘJA) . . . . . . 95°C/W Junction temperature (TJ) . . . . . . . . . . . . . . . . +150°C

Supply voltage range . . . . . . . . . . . . . . . . . . 5 V ≤(V+ − V−) ≤ 10 V Ambient operating temperature range (TA) . . . . . . . . −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

May 4, 2010
MICROCIRCUIT, LINEAR, CMOS, HIGH PERFORMANCE DUAL SWITCHED CAPACITOR FILTER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
August 10, 1994
MICROCIRCUITS, LINEAR, CMOS, HIGH PERFORMANCE DUAL SWITCHED CAPACITOR FILTER, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-91533
November 18, 1992
MICROCIRCUITS, LINEAR, CMOS, HIGH PERFORMANCE DUAL SWITCHED CAPACITOR FILTER, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and N) and...

References

Advertisement