ASD-STAN - PREN 2815
Aerospace Series Steel FE-PM64 Solution Annealed and Precipitation Hardened 960 Less Than or Equal to Rm Less Than or Equal to 1070 MPa Bar for Machining De Less Than or Equal to 200 mm
inactive
| Organization: | ASD-STAN |
| Publication Date: | 1 March 1988 |
| Status: | inactive |
| Page Count: | 4 |
Document History
May 31, 2000
Aerospace Series Steel FE-PM1802 (X5CrNiCu15-5) Consumable Electrode Remelted Solution Treated and Precipitation Treated Bar for Machining a or D Less Than or Equal to 200 mm Rm Greater Than or Equal to 965 MPa
This standard specifies the requirements relating to:
Steel FE-PM1802 (X5CrNiCu15-5)
Consumable electrode remelted
Solution treated and precipitation treated
Bar for machining
a or D< 200 mm
Rm...
December 31, 1997
Aerospace Series Steel FE-PM1802 (X5CrNiCu15-5) Consumable Electrode Remelted Solution Treated and Precipitation Hardened Bar for Machining a or D Less Than or Equal to 200 mm Rm Greater Than or Equal to 965 MPa
A description is not available for this item.
PREN 2815
March 1, 1988
Aerospace Series Steel FE-PM64 Solution Annealed and Precipitation Hardened 960 Less Than or Equal to Rm Less Than or Equal to 1070 MPa Bar for Machining De Less Than or Equal to 200 mm
A description is not available for this item.