ASD-STAN - PREN 2815

Aerospace Series Steel FE-PM1802 (X5CrNiCu15-5) Consumable Electrode Remelted Solution Treated and Precipitation Treated Bar for Machining a or D Less Than or Equal to 200 mm Rm Greater Than or Equal to 965 MPa

active, Most Current
Organization: ASD-STAN
Publication Date: 31 May 2000
Status: active
Page Count: 5
scope:

This standard specifies the requirements relating to:

Steel FE-PM1802 (X5CrNiCu15-5)

Consumable electrode remelted

Solution treated and precipitation treated

Bar for machining

a or D< 200 mm

Rm > 965 MPa

for aerospace applications.

Document History

PREN 2815
May 31, 2000
Aerospace Series Steel FE-PM1802 (X5CrNiCu15-5) Consumable Electrode Remelted Solution Treated and Precipitation Treated Bar for Machining a or D Less Than or Equal to 200 mm Rm Greater Than or Equal to 965 MPa
This standard specifies the requirements relating to: Steel FE-PM1802 (X5CrNiCu15-5) Consumable electrode remelted Solution treated and precipitation treated Bar for machining a or D< 200 mm Rm...
December 31, 1997
Aerospace Series Steel FE-PM1802 (X5CrNiCu15-5) Consumable Electrode Remelted Solution Treated and Precipitation Hardened Bar for Machining a or D Less Than or Equal to 200 mm Rm Greater Than or Equal to 965 MPa
A description is not available for this item.
March 1, 1988
Aerospace Series Steel FE-PM64 Solution Annealed and Precipitation Hardened 960 Less Than or Equal to Rm Less Than or Equal to 1070 MPa Bar for Machining De Less Than or Equal to 200 mm
A description is not available for this item.

References

Advertisement