AGA - B109.2
Diaphragm Type Gas Displacement Meters (Over 500 Cubic Feet Per Hour Capacity)
inactive
| Organization: | AGA |
| Publication Date: | 1 January 1980 |
| Status: | inactive |
| Page Count: | 39 |
Document History
January 1, 2020
Diaphragm-Type Gas Displacement Meters (500 Cubic Feet Per Hour Capacity and Over)
This standard applies to diaphragm-type gas displacement meters, designed for revenue measurement of fuel gas, having a flow rating of greater than 500 cubic feet per hour (14.16 m3/h) capacity at...
January 1, 2000
Diaphragm Type Gas Displacement Meters (500 Cubic Feet per Hour Capacity and over)
This standard applies to diaphragm-type gas displacement meters, designed for revenue measurement of fuel gas, having a flow rating of 500 cubic feet per hour (14.16m(3)/h) capacity and over at 0.5...
January 1, 1992
Diaphragm Type Gas Displacement Meters (500 Cubic Feet per Hour Capacity and over)
A description is not available for this item.
January 1, 1986
Diaphragm Type Gas Displacement Meters (Over 500 Cubic Feet Per Hour Capacity) Second Edition
A description is not available for this item.
B109.2
January 1, 1980
Diaphragm Type Gas Displacement Meters (Over 500 Cubic Feet Per Hour Capacity)
A description is not available for this item.