AGA - B109.2

Diaphragm Type Gas Displacement Meters (Over 500 Cubic Feet Per Hour Capacity) Second Edition

inactive
Organization: AGA
Publication Date: 1 January 1986
Status: inactive
Page Count: 46

Document History

January 1, 2020
Diaphragm-Type Gas Displacement Meters (500 Cubic Feet Per Hour Capacity and Over)
This standard applies to diaphragm-type gas displacement meters, designed for revenue measurement of fuel gas, having a flow rating of greater than 500 cubic feet per hour (14.16 m3/h) capacity at...
January 1, 2000
Diaphragm Type Gas Displacement Meters (500 Cubic Feet per Hour Capacity and over)
This standard applies to diaphragm-type gas displacement meters, designed for revenue measurement of fuel gas, having a flow rating of 500 cubic feet per hour (14.16m(3)/h) capacity and over at 0.5...
January 1, 1992
Diaphragm Type Gas Displacement Meters (500 Cubic Feet per Hour Capacity and over)
A description is not available for this item.
B109.2
January 1, 1986
Diaphragm Type Gas Displacement Meters (Over 500 Cubic Feet Per Hour Capacity) Second Edition
A description is not available for this item.
January 1, 1980
Diaphragm Type Gas Displacement Meters (Over 500 Cubic Feet Per Hour Capacity)
A description is not available for this item.

References

Advertisement