DLA - SMD-5962-87557 REV D
MICROCIRCUIT, DIGITAL, ECL, QUAD 2-INPUT NOR GATE, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 12 August 1998 |
| Status: | inactive |
| Page Count: | 14 |
scope:
This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL- PRF-38535, appendix A.
The complete PIN is as shown in the following example:
The device type(s) identify the circuit function as follows:
Device type Generic number Circuit function 01 10H502 Quad 2- input NOR gate
The case outline(s) are as designated in MIL-STD-1835 and as follows:
Outline letter Descriptive designator Terminals Package style E GDIP1-T16 or CDIP2-T16 16 Dual-in-line F GDFP2-F16 or CDFP3-F16 16 Flat package X CDFP4-F16 16 Flat-package 2 CQCC1-N20 20 Square chip carrier
The lead finish is as specified in MIL-PRF-38535, appendix A.
Supply voltage range (VEE) ....................
Supply voltage range (VEE) ....................
Minimum high level input voltage (VIH):
TA = +25°C ....................
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
Document History