DLA - SMD-5962-97579

MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED SCHOTTKY TTL, TRIPLE 3-INPUT POSITIVE NAND GATE, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 14 August 1997
Status: inactive
Page Count: 13
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

The PIN is as shown in the following example:

Device classes Q and V RHA marked devices meet the MIL-PRF-38535 specified RHA levels and are marked with the appropriate RHA designator. Device class M RHA marked devices meet the MIL-PRF-38535, appendix A specified RHA levels and are marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) identify the circuit function as follows:

Device type Generic number Circuit function 01 54F10 Triple 3-input positive-NAND gates

The device class designator is a single letter identifying the product assurance level as follows:

Device class Device requirements documentation M Vendor self-certification to the requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A Q or V Certification and qualification to MIL-PRF-38535

The case outline(s) are as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style C GDIP1-T14 or CDIP2-T14 14 Dual-in-line D GDFP1-F14 or CDFP2-F14 14 Flat pack 2 CQCC1-N20 20 Square leadless chip carrier

The lead finish is as specified in MIL-PRF-38535 for device classes Q and V or MIL-PRF-38535, appendix A for device class M.

Supply voltage range (VCC)..................................... −0.5 V dc to +7.0 V dc Input voltage range (VIN) 2/................................... −1.2 V dc to +7.0 V dc Input current range............................................ −30 mA to +5 mA Voltage range applied to any output in the high state.......... −0.5 V to VCC Current into any output in the low state....................... 40 mA Storage temperature range...................................... −65°C to 150°C Power dissipation.............................................. 42.35 mW Thermal resistance, junction-to-case (θJC): Case C..................................................... 28°C/W Case D..................................................... 22°C/W Case 2..................................................... 20°C/W Thermal resistance, junction-to-ambient (θJA): Case C..................................................... 120°C/W Case D..................................................... 180°C/W Case 2..................................................... 65°C/W Junction temperature (TJ)...................................... 175°C

Supply voltage range (VCC)..................................... 4.5 V dc to 5.5 V dc High-level input voltage (VIH)................................. 2 V min Low-level input voltage (VIL).................................. 0.8 V max Input clamp current (IIK)...................................... −18 mA max High-level output current (IOH)................................ −1 mA max Low-level output current (IOL)................................. 20 mA max Case operating temperature range (TC).......................... −55°C to + 125°C

Fault coverage measurement of manufacturing logic tests (MIL-STD-883, test method 5012)........................XX percent 3/

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

February 2, 2021
MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED SCHOTTKY TTL, TRIPLE 3-INPUT POSITIVE NAND GATE, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes...
April 1, 2016
MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED SCHOTTKY TTL, TRIPLE 3-INPUT POSITIVE NAND GATE, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
November 21, 2006
MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED SCHOTTKY TTL, TRIPLE 3-INPUT POSITIVE NAND GATE, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
SMD-5962-97579
August 14, 1997
MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED SCHOTTKY TTL, TRIPLE 3-INPUT POSITIVE NAND GATE, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...

References

Advertisement