DLA - SMD-5962-95778

MICROCIRCUIT, DIGITAL, RADIATION HARDENED, HIGH SPEED CMOS, DUAL 4-INPUT NAND GATE, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 14 September 1995
Status: inactive
Page Count: 16
scope:

This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and space application (device class V), and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

The PIN shall be as shown in the following example:

Device class M RHA marked devices shall meet the MIL-I-38535 appendix A specified RHA levels and shall be marked with the appropriate RHA designator. Device classes Q and V RHA marked devices shall meet the MIL-I-38535 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 HCS20 Radiation hardened, SOS, high speed CMOS, dual 4-input NAND gate

The device class designator shall be a single letter identifying the product assurance level as follows:

Device class Device requirements documentation M Vendor self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 Q or V Certification and qualification to MIL-I-38535

The case outline(s) shall be as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style C CDIP2-Tl4 14 Dual-in-line X CDFP3-Fl4 14 Flat pack

The lead finish shall be as specified in MIL-STD-883 (see 3.1 herein) for class M or MIL-I-38535 for classes Q and V. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

Supply voltage range (VCC) . . . . . . . . . . . . . . . . . . . −0.5 V dc to +7.0 V dc DC input voltage range (VIN) . . . . . . . . . . . . . . . . . . −0.5 V dc to VCC + 0.5 V dc DC output voltage range (VOUT) . . . . . . . . . . . . . . . . . −0.5 V dc to VCC + 0.5 V dc DC input current, any one input (IIN) . . . . . . . . . . . . . ±10 mA DC output current, any one output (IOUT) . . . . . . . . . . . . ±25 mA Storage temperature range (TSTG) . . . . . . . . . . . . . . . . −65°C to +150°C Lead temperature (soldering, 10 seconds) . . . . . . . . . . . . +265°C Thermal resistance, junction-to-case (ΘJC): Case outline C . . . . . . . . . . . . . . . . . . . . . . . . 24°C/W Case outline X . . . . . . . . . . . . . . . . . . . . . . . . 30°C/W Thermal resistance, junction-to-ambient (ΘJA): Case outline C . . . . . . . . . . . . . . . . . . . . . . . . 74°C/W Case outline X . . . . . . . . . . . . . . . . . . . . . . . . 116°C/W Junction temperature (TJ) . . . . . . . . . . . . . . . . . . . +175°C Maximum package power dissipation at TA = 125°C (PD): 4/ Case outline C . . . . . . . . . . . . . . . . . . . . . . . 0.68 W Case outline X . . . . . . . . . . . . . . . . . . . . . . . 0.43 W

Supply voltage range (VCC) . . . . . . . . . . . . . . . . . . . +4.5 V dc to +5.5 V dc Input voltage range (VIN) . . . . . . . . . . . . . . . . . . . +0.0 V dc to VCC Output voltage range (VOUT) . . . . . . . . . . . . . . . . . . +0.0 V dc to VCC Maximum low level input voltage (VIL) . . . . . . . . . . . . . 30% of VCC Minimum high level input voltage (VIH) . . . . . . . . . . . . . 70% of VCC Case operating temperature range (TC) . . . . . . . . . . . . . −55°C to +125°C Maximum input rise and fall time at VCC = 4.5 V (tr, tf) . . . . 100 ns/V Radiation features: Total dose . . . . . . . . . . . . . . . . . . . . . . . . . > 2 × 105 Rads (SI) Single event phenomenon (SEP) effective linear energy threshold (LET) no upsets (see 4.4.4.4) . . . > 100 MeV/(cm2/mg) 5/ Dose rate upset (20 ns pulse) . . . . . . . . . . . . . . . . > 1 × 1010 Rads (SI)/s 5/ Latch-up . . . . . . . . . . . . . . . . . . . . . . . . . . . None 5/ Dose rate survivability . . . . . . . . . . . . . . . . . . . > 1 × 1012 Rads (SI)/s 5/

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

June 12, 1998
MICROCIRCUIT, DIGITAL, RADIATION HARDENED, HIGH SPEED CMOS, DUAL 4-INPUT NAND GATE, MONOLITHIC SILICON
This appendix establishes minimum requirements for microcircuit die to be supplied under the Qualified Manufacturers List (QML) Program. QML microcircuit die meeting the requirements of MIL-PRF-38535...
SMD-5962-95778
September 14, 1995
MICROCIRCUIT, DIGITAL, RADIATION HARDENED, HIGH SPEED CMOS, DUAL 4-INPUT NAND GATE, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and...

References

Advertisement