MODUK - DEF STAN 80-131

Paint, Aluminium, Heat Resisting Type: Brushing

inactive
Organization: MODUK
Publication Date: 20 October 1989
Status: inactive
Page Count: 15
scope:

This Defence Standard specifies the requirements for a brushing air-drying aluminium heat resisting paint suitable for use at temperature up to 500°C and in conditions of high humidity

Document History

September 28, 2017
Paint, Aluminium, Heat Resisting - Type: Brushing
This Def Stan specifies the requirements for a brushing air-drying aluminium heat resisting paint suitable for use at temperatures up to 500 ºC and in conditions of high humidity.
April 27, 2012
Paint, Aluminium, Heat Resisting Type: Brushing
This Defence Standard specifies the requirements for a brushing air-drying aluminium heat resisting paint suitable for use at temperatures up to 500ºC and in conditions of high humidity.
DEF STAN 80-131
October 20, 1989
Paint, Aluminium, Heat Resisting Type: Brushing
This Defence Standard specifies the requirements for a brushing air-drying aluminium heat resisting paint suitable for use at temperature up to 500°C and in conditions of high humidity
January 1, 1989
Paint, Aluminium, Heat Resisting Type: Brushing
This Standard specifies therequirements for a brushing air-drying aluminium heat-resisting paint suitablefor use at temperatures up to 5000C and in conditions of high humidity  

References

Advertisement