MODUK - DEF STAN 80-131
Paint, Aluminium, Heat Resisting Type: Brushing
inactive
| Organization: | MODUK |
| Publication Date: | 1 January 1989 |
| Status: | inactive |
| Page Count: | 15 |
scope:
This Standard specifies therequirements for a brushing air-drying aluminium heat-resisting paint suitablefor use at temperatures up to 5000C and in conditions of high humidity
Document History
September 28, 2017
Paint, Aluminium, Heat Resisting - Type: Brushing
This Def Stan specifies the requirements for a brushing air-drying aluminium heat resisting paint suitable for use at temperatures up to 500 ºC and in conditions of high humidity.
April 27, 2012
Paint, Aluminium, Heat Resisting Type: Brushing
This Defence Standard specifies the requirements for a brushing air-drying aluminium heat resisting paint suitable for use at temperatures up to 500ºC and in conditions of high humidity.
October 20, 1989
Paint, Aluminium, Heat Resisting Type: Brushing
This Defence Standard specifies the requirements for a brushing air-drying aluminium heat resisting paint suitable for use at temperature up to 500°C and in conditions of high humidity
DEF STAN 80-131
January 1, 1989
Paint, Aluminium, Heat Resisting Type: Brushing
This Standard specifies therequirements for a brushing air-drying aluminium heat-resisting paint suitablefor use at temperatures up to 5000C and in conditions of high humidity