DS/EN 300328-1
Electromagnetic compatibility and Radio spectrum Matters (ERM); Wideband Transmission systems; Data transmission equipment operating in the 2,4 GHz ISM band and using spread spectrum modulation techniques; Part 1: Technical characteristics and test conditions
| Organization: | DS |
| Publication Date: | 18 April 2002 |
| Status: | active |
| ICS Code (Receiving and transmitting equipment): | 33.060.20 |
scope:
The present document covers equipment referred to in CEPT/ERC Recommendation 70-03 (annex 3) [1]. The present document covers the minimum technical characteristics for radio data transmission equipment having the following technical parameters: - wideband radio modulation techniques; - aggregate bit rates in excess of 250 kbits/s; - operation in the 2,4 GHz to 2,4835 GHz Industrial, Scientific and Medical (ISM) band; - effective radiated power of up to -10 dBW (100 mW); - power density of up to -10 dBW (100 mW) per 100 kHz for frequency hopping modulation; - power density of up to -20 dBW (10 mW) per 1 MHz for other forms of spread spectrum modulation.
Document History