DS/EN 300328-1 V1.2.2

Electromagnetic compatibility and Radio spectrum Matters (ERM); Wideband Transmission systems; data transmission equipment operating in the 2,4 GHz ISM band and using spread spectrum modulation techniques; Part 1: Technical characteristics and test conditions

active
Organization: DS
Publication Date: 15 February 2002
Status: active
ICS Code (Receiving and transmitting equipment): 33.060.20
scope:

The present document covers equipment referred to in CEPT Recommendation T/R 10-01 [1]. The present document covers the minimum technical characteristics for radio data transmission equipment having the following technical parameters: - wideband radio modulation techniques; - aggregate bit rates in excess of 250 kbits/s; - operation in the 2,4 to 2,483 5 GHz Industrial, Scientific and Medical (ISM) band; - effective radiated power of up to -10 dBW (100 mW); - power density of up to -10 dBW (100 mW) per 100 kHz for frequency hopping modulation; - power density of up to -20 dBW (10 mW) per 1 MHz for other forms of spread spectrum modulation. The present document only addresses the transceivers, transmitters and receivers of equipment offered for testing.

Document History

April 18, 2002
Electromagnetic compatibility and Radio spectrum Matters (ERM); Wideband Transmission systems; Data transmission equipment operating in the 2,4 GHz ISM band and using spread spectrum modulation techniques; Part 1: Technical characteristics and test conditions
The present document covers equipment referred to in CEPT/ERC Recommendation 70-03 (annex 3) [1]. The present document covers the minimum technical characteristics for radio data transmission...
DS/EN 300328-1 V1.2.2
February 15, 2002
Electromagnetic compatibility and Radio spectrum Matters (ERM); Wideband Transmission systems; data transmission equipment operating in the 2,4 GHz ISM band and using spread spectrum modulation techniques; Part 1: Technical characteristics and test conditions
The present document covers equipment referred to in CEPT Recommendation T/R 10-01 [1]. The present document covers the minimum technical characteristics for radio data transmission equipment having...
Advertisement