ISO 3168

Aerospace - Nuts, Anchor, Self-Locking, Fixed, Single Lug with Counterbore, with MJ Threads, Classifications: 1 100 MPa (at Ambient Temperature)/235 Degrees Celsius, 1 100 MPa (at Ambient Temperature/315 Degrees Celsius and 1 100 MPa (at Ambient Temperature)/425 Degrees Celsius - Dimensions

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 December 1998
Status: active
Page Count: 8
ICS Code (Nuts): 49.030.30

Document History

ISO 3168
December 1, 1998
Aerospace - Nuts, Anchor, Self-Locking, Fixed, Single Lug with Counterbore, with MJ Threads, Classifications: 1 100 MPa (at Ambient Temperature)/235 Degrees Celsius, 1 100 MPa (at Ambient Temperature/315 Degrees Celsius and 1 100 MPa (at Ambient Temperature)/425 Degrees Celsius - Dimensions
A description is not available for this item.
January 1, 1986
Aerospace - Self-Locking, Fixed, Single-Lug Anchor Nuts with Counterbore, Classification 1 100 MPa/235 Degrees Celsius
A description is not available for this item.
Advertisement