ISO 3168
Aerospace - Self-Locking, Fixed, Single-Lug Anchor Nuts with Counterbore, Classification 1 100 MPa/235 Degrees Celsius
inactive
Buy Now
| Organization: | ISO |
| Publication Date: | 1 January 1986 |
| Status: | inactive |
| ICS Code (Nuts): | 49.030.30 |
Document History
December 1, 1998
Aerospace - Nuts, Anchor, Self-Locking, Fixed, Single Lug with Counterbore, with MJ Threads, Classifications: 1 100 MPa (at Ambient Temperature)/235 Degrees Celsius, 1 100 MPa (at Ambient Temperature/315 Degrees Celsius and 1 100 MPa (at Ambient Temperature)/425 Degrees Celsius - Dimensions
A description is not available for this item.
ISO 3168
January 1, 1986
Aerospace - Self-Locking, Fixed, Single-Lug Anchor Nuts with Counterbore, Classification 1 100 MPa/235 Degrees Celsius
A description is not available for this item.