NPFC - MIL-T-10727

TIN PLATING: ELECTRODEPOSITED OR HOT-DIPPED, FOR FERROUS AND NONFERROUS METALS

inactive, Most Current
Buy Now
Organization: NPFC
Publication Date: 30 June 1989
Status: inactive
Page Count: 9
scope:

This specification covers the requirements for electrodeposited tin and hot-dipped tin coatings on ferrous and nonferrous metals.

The tin plating covered by this specification shall be of the following types, as specified (see 6.1):

Type I - Electrodeposited. Use ASTM B545 Standard Specification for Electrodeposited Coatings of Tin Type II - Hot-dipped

intended Use:

The following applications of various thicknesses of coating are submitted for information purposes only and are not to be construed as mandatory requirements in the use of this... View More

Document History

February 7, 1997
TIN PLATING: ELECTRODEPOSITED OR HOT-DIPPED, FOR FERROUS AND NONFERROUS METALS
A description is not available for this item.
MIL-T-10727
June 30, 1989
TIN PLATING: ELECTRODEPOSITED OR HOT-DIPPED, FOR FERROUS AND NONFERROUS METALS
The following applications of various thicknesses of coating are submitted for information purposes only and are not to be construed as mandatory requirements in the use of this specification: a....
April 2, 1980
TIN PLATING: ELECTRODEPOSITED OR HOT-DIPPED, FOR FERROUS AND NONFERROUS METALS
A description is not available for this item.
May 20, 1959
TIN PLATING: ELECTRODEPOSITED OR HOT-DIPPED, FOR FERROUS AND NONFERROUS METALS
A description is not available for this item.
November 28, 1950
TIN PLATING: ELECTRODEPOSITED OR HOT-DIPPED, FOR FERROUS AND NONFERROUS METALS
The following applications of varioue tbickneee of coating ara to be coneldered as a guide only in use of this material

References

Advertisement