DLA - SMD-5962-92084
MICROCIRCUIT, LINEAR, LOGARITHMIC AMPLIFIER, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 25 November 1992 |
| Status: | active |
| Page Count: | 14 |
scope:
This drawing forms part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and space application (device classes S and V), and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883,"Provisi
The PIN shall be as shown in the following example:
Device classes M, B, and S RHA marked devices shall meet the MIL-M-38510 specified RHA levels and shall be marked with the appropriate RHA designator. Device classes Q and V RHA marked devices shall meet the MIL-I-38535 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function 01 SL531 250 MHz logarithmic amplifier
The device class designator shall be a single letter identifying the product assurance level as follows:
Device class Device requirements documentation M Vendor self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 B or S Certification and qualification to MIL-M-38510 Q or V Certification and qualification to MIL-I-38535
The case outline(s) shall be as designated in MIL-STD-1835 and as follows:
Outline letter Descriptive designator Terminals Package style X See figure 1 8 Can
The lead finish shall be as specified in MIL-M-38510 for classes M, B, and S or MIL-I-38535 for classes Q and V. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.
Supply voltage (V+) . . . . . . . . . . . . . . . +15 V dc Storage temperature range . . . . . . . . . . . . −65°C to +150°C Lead temperature (soldering, 10 seconds) . . . . . +300°C Power dissipation (PD) . . . . . . . . . . . . . . 250 mW Input voltage (VIN) . . . . . . . . . . . . . . . 2.5 VPP Thermal resistance, junction-to-case (ΘJC) . . . . 60°C/w Thermal resistance, junction-to-ambient (ΘJA) . . 210°C/W Junction temperature (TJ) . . . . . . . . . . . . +175°C
Supply voltage (V+) . . . . . . . . . . . . . . . . +9.0 V dc Frequency . . . . . . . . . . . . . . . . . . . . . 60 MHz Bandwidth . . . . . . . . . . . . . . . . . . . . . >500 MHz Ambient operating temperature range (TA) . . . . . −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
Microcircuits... View More
Document History