ASD-STAN - PREN 2539
Aerospace Series Steel FE-PM3801 (X5CrNiCu17-4) Air Melted Solution Treated and Precipitation Treated Bar a or D Less Than or Equal to 200 mm Rm Greater Than or Equal to 965 MPa
active, Most Current
| Organization: | ASD-STAN |
| Publication Date: | 30 September 1999 |
| Status: | active |
| Page Count: | 5 |
Document History
PREN 2539
September 30, 1999
Aerospace Series Steel FE-PM3801 (X5CrNiCu17-4) Air Melted Solution Treated and Precipitation Treated Bar a or D Less Than or Equal to 200 mm Rm Greater Than or Equal to 965 MPa
A description is not available for this item.
January 1, 1997
Aerospace Series Steel FE-PM3801 (X5CrNiCu17-4) Air Melted Solution Treated and Precipitation Hardened Bar a or D Less Than or Equal to 150 mm Rm Greater Than or Equal to 965 MPa
A description is not available for this item.
March 1, 1988
Aerospace Series Steel FE-PM61 Solution Annealed and Precipitation Hardened Rm Greater Than or Equal to 960 MPa Bar De Less Than or Equal to 120 mm
A description is not available for this item.