FORD WSS-M21P37-A1

CORROSION PROTECTIVE COATING, ZINC-RICH INORGANIC BASECOAT, LUBRICATED ALUMINUM-RICH ORGANIC TOPCOAT, SILVER

inactive
Buy Now
Organization: FORD
Publication Date: 8 August 2001
Status: inactive
Page Count: 5
scope:

1. SCOPE

The materials defined by these specifications are corrosion protective coatings over steel. They consist of either a zinc phosphate pretreatment or an alkaline clean and mechanical pre-treatment (shot blast). These pretreatments are followed by a zinc-rich basecoat then an integrally lubricated aluminum-rich topcoat. This duplex coating system provides lubricity for consistent torque-tension control, color, and enhanced corrosion protection. In both liquid and dry film, they are free of chromium, nickel, lead and cadmium.

Document History

March 20, 2019
FASTENER FINISH S439, ZINC-RICH INORGANIC BASECOAT, LUBRICATED ALUMINUM-RICH ORGANIC TOPCOAT, SILVER ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is corrosion protective coating for steel. It consists of a zinc phosphate pre-treatment or an alkaline clean and mechanical (shot blast) pre-treatment...
June 11, 2002
CORROSION PROTECTIVE COATING, ZINC-RICH INORGANIC BASECOAT, LUBRICATED ALUMINUM-RICH ORGANIC TOPCOAT, SILVER
1. SCOPE The materials defined by these specifications are corrosion protective coatings over steel. They consist of a zinc phosphate or an alkaline clean and mechanical (shot blast) pre-treatment, a...
FORD WSS-M21P37-A1
August 8, 2001
CORROSION PROTECTIVE COATING, ZINC-RICH INORGANIC BASECOAT, LUBRICATED ALUMINUM-RICH ORGANIC TOPCOAT, SILVER
1. SCOPE The materials defined by these specifications are corrosion protective coatings over steel. They consist of either a zinc phosphate pretreatment or an alkaline clean and mechanical...

References

Advertisement