FORD WSS-M21P37-A1

CORROSION PROTECTIVE COATING, ZINC-RICH INORGANIC BASECOAT, LUBRICATED ALUMINUM-RICH ORGANIC TOPCOAT, SILVER

inactive
Buy Now
Organization: FORD
Publication Date: 11 June 2002
Status: inactive
Page Count: 5
scope:

1. SCOPE

The materials defined by these specifications are corrosion protective coatings over steel. They consist of a zinc phosphate or an alkaline clean and mechanical (shot blast) pre-treatment, a zinc-rich basecoat, and an integrally lubricated aluminum-rich topcoat. This duplex coating system provides enhanced corrosion protection, color and/or consistent torque-tension control. They are free of chromium, nickel, lead and cadmium.

Document History

March 20, 2019
FASTENER FINISH S439, ZINC-RICH INORGANIC BASECOAT, LUBRICATED ALUMINUM-RICH ORGANIC TOPCOAT, SILVER ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is corrosion protective coating for steel. It consists of a zinc phosphate pre-treatment or an alkaline clean and mechanical (shot blast) pre-treatment...
FORD WSS-M21P37-A1
June 11, 2002
CORROSION PROTECTIVE COATING, ZINC-RICH INORGANIC BASECOAT, LUBRICATED ALUMINUM-RICH ORGANIC TOPCOAT, SILVER
1. SCOPE The materials defined by these specifications are corrosion protective coatings over steel. They consist of a zinc phosphate or an alkaline clean and mechanical (shot blast) pre-treatment, a...
August 8, 2001
CORROSION PROTECTIVE COATING, ZINC-RICH INORGANIC BASECOAT, LUBRICATED ALUMINUM-RICH ORGANIC TOPCOAT, SILVER
1. SCOPE The materials defined by these specifications are corrosion protective coatings over steel. They consist of either a zinc phosphate pretreatment or an alkaline clean and mechanical...

References

Advertisement