FORD WSK-M4D827-A2
ABS MOLDING COMPOUND, HIGH HEAT RESISTANT, HIGH IMPACT, LOW GLOSS, INTERIOR
inactive
Buy Now
| Organization: | FORD |
| Publication Date: | 3 August 1992 |
| Status: | inactive |
| Page Count: | 4 |
scope:
1. SCOPE
The material defined by this specification is a low gloss molded in color high impact strength, high heat resistant molding compound based on acrylonitrile butadiene styrene (ABS) that has been treated with antistatic and release agents, good flow characteristics, and UV stabilized for unpainted interior applications.
Document History
August 11, 2009
ABS MOLDING COMPOUND, HIGH HEAT RESISTANT HIGH IMPACT, LOW GLOSS, INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a low gloss molded in color high impact strength, high heat resistant molding compound based on acrylonitrile butadiene styrene (ABS) that has been...
December 8, 2006
ABS MOLDING COMPOUND, HIGH HEAT RESISTANT HIGH IMPACT, LOW GLOSS, INTERIOR *** TO BE USED WITH WSS-M99P1111-A ***
The material defined by this specification is a low gloss molded in color high impact strength, high heat resistant molding compound based on acrylonitrile butadiene styrene (ABS) that has been...
FORD WSK-M4D827-A2
August 3, 1992
ABS MOLDING COMPOUND, HIGH HEAT RESISTANT, HIGH IMPACT, LOW GLOSS, INTERIOR
1. SCOPE The material defined by this specification is a low gloss molded in color high impact strength, high heat resistant molding compound based on acrylonitrile butadiene styrene (ABS) that has...