FORD WSK-M4D827-A2

ABS MOLDING COMPOUND, HIGH HEAT RESISTANT HIGH IMPACT, LOW GLOSS, INTERIOR *** TO BE USED WITH WSS-M99P1111-A ***

inactive
Buy Now
Organization: FORD
Publication Date: 8 December 2006
Status: inactive
Page Count: 4
scope:

The material defined by this specification is a low gloss molded in color high impact strength, high heat resistant molding compound based on acrylonitrile butadiene styrene (ABS) that has been treated with antistatic and release agents, good flow characteristics, and UV stabilized for unpainted interior applications.

Document History

August 11, 2009
ABS MOLDING COMPOUND, HIGH HEAT RESISTANT HIGH IMPACT, LOW GLOSS, INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a low gloss molded in color high impact strength, high heat resistant molding compound based on acrylonitrile butadiene styrene (ABS) that has been...
FORD WSK-M4D827-A2
December 8, 2006
ABS MOLDING COMPOUND, HIGH HEAT RESISTANT HIGH IMPACT, LOW GLOSS, INTERIOR *** TO BE USED WITH WSS-M99P1111-A ***
The material defined by this specification is a low gloss molded in color high impact strength, high heat resistant molding compound based on acrylonitrile butadiene styrene (ABS) that has been...
August 3, 1992
ABS MOLDING COMPOUND, HIGH HEAT RESISTANT, HIGH IMPACT, LOW GLOSS, INTERIOR
1. SCOPE The material defined by this specification is a low gloss molded in color high impact strength, high heat resistant molding compound based on acrylonitrile butadiene styrene (ABS) that has...

References

Advertisement