ATIS - T1.403.03

Network and Customer Installation Interfaces - DS1 Physical Layer Interface and Mapping Specifications for ATM Applications

inactive
Organization: ATIS
Publication Date: 1 January 2002
Status: inactive

Document History

January 1, 2002
Network and Customer Installation Interfaces – DS1 Physical Layer Interface and Mapping Specification for ATM Applications
This standard provides the physical layer (Layer 1) specifications for DS1 User-Network Interfaces (UNIs) that are used to transport asynchronous transfer mode (ATM) cells in the DS1 payload. The...
T1.403.03
January 1, 2002
Network and Customer Installation Interfaces - DS1 Physical Layer Interface and Mapping Specifications for ATM Applications
A description is not available for this item.
January 1, 2002
Network and Customer Installation Interfaces - DS1 Physical Layer Interface and Mapping Specifications for ATM Applications
This standard provides the physical layer (Layer 1) specifications for DS1 User-Network Interfaces (UNIs) that are used to transport asynchronous transfer mode (ATM) cells in the DS1 payload. The...
January 1, 2002
Network and Customer Installation Interfaces – DS1 Physical Layer Interface and Mapping Specification for ATM Applications
This standard provides the physical layer (Layer 1) specifications for DS1 User-Network Interfaces (UNIs) that are used to transport asynchronous transfer mode (ATM) cells in the DS1 payload. The...
January 1, 2002
Network and Customer Installation Interfaces - DS1 Physical Layer Interface and Mapping Specifications for ATM Applications
A description is not available for this item.
Advertisement