ATIS - T1.403.03
Network and Customer Installation Interfaces - DS1 Physical Layer Interface and Mapping Specifications for ATM Applications
inactive
| Organization: | ATIS |
| Publication Date: | 1 January 2002 |
| Status: | inactive |
| Page Count: | 14 |
Document History
January 1, 2002
Network and Customer Installation Interfaces – DS1 Physical Layer Interface and Mapping Specification for ATM Applications
This standard provides the physical layer (Layer 1) specifications for DS1 User-Network Interfaces (UNIs) that are used to transport asynchronous transfer mode (ATM) cells in the DS1 payload. The...
January 1, 2002
Network and Customer Installation Interfaces - DS1 Physical Layer Interface and Mapping Specifications for ATM Applications
A description is not available for this item.
January 1, 2002
Network and Customer Installation Interfaces - DS1 Physical Layer Interface and Mapping Specifications for ATM Applications
This standard provides the physical layer (Layer 1) specifications for DS1 User-Network Interfaces (UNIs) that are used to transport asynchronous transfer mode (ATM) cells in the DS1 payload. The...
January 1, 2002
Network and Customer Installation Interfaces – DS1 Physical Layer Interface and Mapping Specification for ATM Applications
This standard provides the physical layer (Layer 1) specifications for DS1 User-Network Interfaces (UNIs) that are used to transport asynchronous transfer mode (ATM) cells in the DS1 payload. The...
T1.403.03
January 1, 2002
Network and Customer Installation Interfaces - DS1 Physical Layer Interface and Mapping Specifications for ATM Applications
A description is not available for this item.