DS/EN 353-2

Personal protective equipment against falls from a height - Part 2: Guided type fall arresters including a flexible anchor line

active, Most Current
Buy Now
Organization: DS
Publication Date: 5 August 2002
Status: active
Page Count: 14
ICS Code (Protection against falling and slipping): 13.340.60
scope:

This European Standard specifies the requirements, test methods, marking, information supplied by the manufacturer and packaging for guided type fall arresters including a flexible anchor line which can be secured to an upper anchor point. Guided type fall arresters including a flexible anchor line conforming to this European Standard are sub-systems constituting a part of one of the fall arrest systems covered by EN 363. Other types of fall arresters are specified in EN 353-1 or EN 360. Energy absorbers are specified in EN 355.

Document History

DS/EN 353-2
August 5, 2002
Personal protective equipment against falls from a height - Part 2: Guided type fall arresters including a flexible anchor line
This European Standard specifies the requirements, test methods, marking, information supplied by the manufacturer and packaging for guided type fall arresters including a flexible anchor line which...
February 8, 1994
Personal protective equipment against falls from a height - Guided type fall arresters on a flexible anchorage line
This standard specifies the requirements, test methods, instructions for use and marking for guided type fall arresters on a flexible anchorage line secured to an upper anchorage point. Guided type...
Personal fall protection equipment – Part 2: Guided type fall arresters including a flexible anchor line
This European Standard specifies requirements, test methods, marking, manufacturer’s instructions and information and packaging for guided type fall arresters including a flexible anchor line. This...
Advertisement