DS/EN 353-2

Personal protective equipment against falls from a height - Guided type fall arresters on a flexible anchorage line

inactive
Organization: DS
Publication Date: 8 February 1994
Status: inactive
Page Count: 10
ICS Code (Protection against falling and slipping): 13.340.60
scope:

This standard specifies the requirements, test methods, instructions for use and marking for guided type fall arresters on a flexible anchorage line secured to an upper anchorage point. Guided type fall arresters according to this standard are used in fall arrest systems specified in EN 363 in conjunction with full body harnesses specified in EN 361. Other types of fall arresters are specified in EN 360 and in EN 353-1. Energy absorbers are specified in EN 355.

Document History

August 5, 2002
Personal protective equipment against falls from a height - Part 2: Guided type fall arresters including a flexible anchor line
This European Standard specifies the requirements, test methods, marking, information supplied by the manufacturer and packaging for guided type fall arresters including a flexible anchor line which...
DS/EN 353-2
February 8, 1994
Personal protective equipment against falls from a height - Guided type fall arresters on a flexible anchorage line
This standard specifies the requirements, test methods, instructions for use and marking for guided type fall arresters on a flexible anchorage line secured to an upper anchorage point. Guided type...
Personal fall protection equipment – Part 2: Guided type fall arresters including a flexible anchor line
This European Standard specifies requirements, test methods, marking, manufacturer’s instructions and information and packaging for guided type fall arresters including a flexible anchor line. This...
Advertisement