DIN EN 4121
Aerospace series - Shank nuts, serrated, self-locking, in heat resisting steel FE-PA2601 (A286), silver plated on thread - Classification: 1100 MPa (at ambient temperature)/650 °C; German and English version EN 4121:2004
inactive
| Organization: | DIN |
| Publication Date: | 1 November 2006 |
| Status: | inactive |
| Page Count: | 16 |
| ICS Code (Nuts): | 49.030.30 |
Document History
September 1, 2015
Luft- und Raumfahrt - Einnietmuttern, verzahnt, selbstsichernd, aus hochwarmfestem Stahl FE-PA2601 (A286), Gewinde versilbert - Klasse: 1 100 MPa (bei Raumtemperatur) / 650 °C; Deutsche und Englische Fassung EN 4121:2015
Diese Norm legt die Eigenschaften von verzahnten, selbstsichernden Einnietmuttern aus FE-PA2601, Gewinde versilbert, für Anwendungen in der Luft- und Raumfahrt fest.
Klasse: 1 100 MPa1)/650 °C2)....
November 1, 2014
Aerospace series - Shank nuts, serrated, self-locking, in heat resisting steel FE-PA2601 (A286), silver plated on thread - Classification: 1100 MPa (at ambient temperature) / 650 °C; German and English version FprEN 4121:2014
A description is not available for this item.
DIN EN 4121
November 1, 2006
Aerospace series - Shank nuts, serrated, self-locking, in heat resisting steel FE-PA2601 (A286), silver plated on thread - Classification: 1100 MPa (at ambient temperature)/650 °C; German and English version EN 4121:2004
A description is not available for this item.
June 1, 1994
Aerospace series; shank nuts, serrated, self-locking, in heat resisting steel FE-PA92HT (A286), silver plated on thread; classification: 1100 MPa (at ambient temperature)/650 °C
A description is not available for this item.