DIN EN 4121

Aerospace series - Shank nuts, serrated, self-locking, in heat resisting steel FE-PA2601 (A286), silver plated on thread - Classification: 1100 MPa (at ambient temperature) / 650 °C; German and English version FprEN 4121:2014

inactive
Organization: DIN
Publication Date: 1 November 2014
Status: inactive
Page Count: 17
ICS Code (Nuts): 49.030.30

Document History

September 1, 2015
Luft- und Raumfahrt - Einnietmuttern, verzahnt, selbstsichernd, aus hochwarmfestem Stahl FE-PA2601 (A286), Gewinde versilbert - Klasse: 1 100 MPa (bei Raumtemperatur) / 650 °C; Deutsche und Englische Fassung EN 4121:2015
Diese Norm legt die Eigenschaften von verzahnten, selbstsichernden Einnietmuttern aus FE-PA2601, Gewinde versilbert, für Anwendungen in der Luft- und Raumfahrt fest. Klasse: 1 100 MPa1)/650 °C2)....
DIN EN 4121
November 1, 2014
Aerospace series - Shank nuts, serrated, self-locking, in heat resisting steel FE-PA2601 (A286), silver plated on thread - Classification: 1100 MPa (at ambient temperature) / 650 °C; German and English version FprEN 4121:2014
A description is not available for this item.
November 1, 2006
Aerospace series - Shank nuts, serrated, self-locking, in heat resisting steel FE-PA2601 (A286), silver plated on thread - Classification: 1100 MPa (at ambient temperature)/650 °C; German and English version EN 4121:2004
A description is not available for this item.
June 1, 1994
Aerospace series; shank nuts, serrated, self-locking, in heat resisting steel FE-PA92HT (A286), silver plated on thread; classification: 1100 MPa (at ambient temperature)/650 °C
A description is not available for this item.
Advertisement