DLA - SMD-5962-98636 REV A

MICROCIRCUIT, LINEAR, RADIATION HARDENED JFET-INPUT OPERATIONAL AMPLIFIER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 25 October 1999
Status: inactive
Page Count: 13
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

January 11, 2018
MICROCIRCUIT, LINEAR, JFET-INPUT OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
October 5, 2011
MICROCIRCUIT, LINEAR, RADIATION HARDENED JFET-INPUT OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
March 7, 2003
MICROCIRCUIT, LINEAR, RADIATION HARDENED JFET-INPUT OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
A description is not available for this item.
November 16, 2000
MICROCIRCUIT, LINEAR, RADIATION HARDENED JFET-INPUT OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Microcircuits covered by...
SMD-5962-98636 REV A
October 25, 1999
MICROCIRCUIT, LINEAR, RADIATION HARDENED JFET-INPUT OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Microcircuits covered by...
October 8, 1998
MICROCIRCUIT, LINEAR, RADIATION HARDENED JFET-INPUT OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...

References

Advertisement